Vishay Intertechnology, Inc. RES 36 OHM 2% 1/2W AXIAL RLR20C36R0GRB14

Description
RES 36ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 36ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36 OHM 2% 1/2W AXIAL - RLR20C36R0GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 2% 1/2W AXIAL
RLR20C36R0GRB14
RES 36 OHM 2% 1/2W AXIAL RLR20C36R0GRB14
RES 36ohm 2% 1/2W AXIAL

RES 36ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C36R0GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C36R0GRB14-ND
Through Hole Resistors RLR20C36R0GRB14-ND
36 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C36R0GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C36R0GRB14
Through Hole Resistors RLR20C36R0GRB14
RES 36 OHM 2% 1/2W AXIAL

RES 36 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C36R0GRB14 RLR20C36R0GRB14-ND RLR20C36R0GRB14
Product Name RES 36 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers