Vishay Intertechnology, Inc. RES 324K OHM 1% 1/2W AXIAL RLR20C3243FRRSL

Description
RES 324Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1% 1/2W AXIAL - RLR20C3243FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1% 1/2W AXIAL
RLR20C3243FRRSL
RES 324K OHM 1% 1/2W AXIAL RLR20C3243FRRSL
RES 324Kohm 1% 1/2W AXIAL

RES 324Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3243FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3243FRRSL-ND
Through Hole Resistors RLR20C3243FRRSL-ND
324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3243FRRSL RLR20C3243FRRSL-ND
Product Name RES 324K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details