Vishay Intertechnology, Inc. RES 36 OHM 2% 1/2W AXIAL RLR20C36R0GRBSL

Description
RES 36ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 36ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36 OHM 2% 1/2W AXIAL - RLR20C36R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 2% 1/2W AXIAL
RLR20C36R0GRBSL
RES 36 OHM 2% 1/2W AXIAL RLR20C36R0GRBSL
RES 36ohm 2% 1/2W AXIAL

RES 36ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C36R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C36R0GRBSL-ND
Through Hole Resistors RLR20C36R0GRBSL-ND
36 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C36R0GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C36R0GRBSL
Through Hole Resistors RLR20C36R0GRBSL
RES 36 OHM 2% 1/2W AXIAL

RES 36 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C36R0GRBSL RLR20C36R0GRBSL-ND RLR20C36R0GRBSL
Product Name RES 36 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers