Vishay Intertechnology, Inc. RES 38.3 OHM 1% 1/2W AXIAL RLR20C38R3FRBSL

Description
RES 38.3ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1% 1/2W AXIAL - RLR20C38R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1% 1/2W AXIAL
RLR20C38R3FRBSL
RES 38.3 OHM 1% 1/2W AXIAL RLR20C38R3FRBSL
RES 38.3ohm 1% 1/2W AXIAL

RES 38.3ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C38R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C38R3FRBSL-ND
Through Hole Resistors RLR20C38R3FRBSL-ND
38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C38R3FRBSL RLR20C38R3FRBSL-ND
Product Name RES 38.3 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details