Vishay Intertechnology, Inc. Through Hole Resistors RLR20C3652FRBSL

Description
36.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
36.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C3652FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3652FRBSL-ND
Through Hole Resistors RLR20C3652FRBSL-ND
36.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 36.5K OHM 1% 1/2W AXIAL - RLR20C3652FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1% 1/2W AXIAL
RLR20C3652FRBSL
RES 36.5K OHM 1% 1/2W AXIAL RLR20C3652FRBSL
RES 36.5Kohm 1% 1/2W AXIAL

RES 36.5Kohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C3652FRBSL-ND RLR20C3652FRBSL
Product Name Through Hole Resistors RES 36.5K OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details