Vishay Intertechnology, Inc. RES 3.57K OHM 1% 1/2W AXIAL RLR20C3571FPBSL

Description
RES 3.57Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1% 1/2W AXIAL - RLR20C3571FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1% 1/2W AXIAL
RLR20C3571FPBSL
RES 3.57K OHM 1% 1/2W AXIAL RLR20C3571FPBSL
RES 3.57Kohm 1% 1/2W AXIAL

RES 3.57Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3571FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3571FPBSL-ND
Through Hole Resistors RLR20C3571FPBSL-ND
3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3571FPBSL RLR20C3571FPBSL-ND
Product Name RES 3.57K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers