Vishay Intertechnology, Inc. RES 3.24K OHM 1% 1/2W AXIAL RLR20C3241FRB14

Description
RES 3.24Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1% 1/2W AXIAL - RLR20C3241FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1% 1/2W AXIAL
RLR20C3241FRB14
RES 3.24K OHM 1% 1/2W AXIAL RLR20C3241FRB14
RES 3.24Kohm 1% 1/2W AXIAL

RES 3.24Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3241FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3241FRB14-ND
Through Hole Resistors RLR20C3241FRB14-ND
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3241FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3241FRB14
Through Hole Resistors RLR20C3241FRB14
RES 3.24K OHM 1% 1/2W AXIAL

RES 3.24K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3241FRB14 RLR20C3241FRB14-ND RLR20C3241FRB14
Product Name RES 3.24K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details