The RLR20C3302GRB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 33 kΩ with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.5 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a maximum working voltage of 350 volts and a low noise level of -40 dB. The construction includes an epoxy coating for moisture protection and is designed for reliability with traceability of materials. The resistor also has a verified failure rate, making it suitable for applications requiring high reliability.
33 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 33Kohm 2% 1/2W AXIAL
RES 33K OHM 2% 1/2W AXIAL
Resistor,Metal Film,33KOhms,350WV,2
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLR20C3302GRB14-ND | RLR20C3302GRB14 | RLR20C3302GRB14 | 51C9352 |
| Product Name | Through Hole Resistors | RES 33K OHM 2% 1/2W AXIAL | Through Hole Resistors | Resistor,metal Film,33Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |