Vishay Intertechnology, Inc. RES 332 OHM 1% 1/2W AXIAL RLR20C3320FRR36

Description
RES 332ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1% 1/2W AXIAL - RLR20C3320FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1% 1/2W AXIAL
RLR20C3320FRR36
RES 332 OHM 1% 1/2W AXIAL RLR20C3320FRR36
RES 332ohm 1% 1/2W AXIAL

RES 332ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3320FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3320FRR36-ND
Through Hole Resistors RLR20C3320FRR36-ND
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3320FRR36 RLR20C3320FRR36-ND
Product Name RES 332 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details