Vishay Intertechnology, Inc. Res Metal Film 348K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C3483FRRE7

Description
Res Metal Film 348K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 348K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 348K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR20C3483FRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 348K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR20C3483FRRE7
Res Metal Film 348K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C3483FRRE7
Res Metal Film 348K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 348K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR20C3483FRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C3483FRRE7TR-ND
Through Hole Resistors 541-RLR20C3483FRRE7TR-ND
348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3483FRRE7 541-RLR20C3483FRRE7TR-ND
Product Name Res Metal Film 348K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details