Vishay Intertechnology, Inc. RES 330K OHM 2% 1/2W AXIAL RLR20C3303GMRSL

Description
RES 330Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 2% 1/2W AXIAL - RLR20C3303GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 2% 1/2W AXIAL
RLR20C3303GMRSL
RES 330K OHM 2% 1/2W AXIAL RLR20C3303GMRSL
RES 330Kohm 2% 1/2W AXIAL

RES 330Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3303GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3303GMRSL-ND
Through Hole Resistors RLR20C3303GMRSL-ND
330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3303GMRSL RLR20C3303GMRSL-ND
Product Name RES 330K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details