Vishay Intertechnology, Inc. Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C3301GRRE5

Description
Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR20C3301GRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR20C3301GRRE5
Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C3301GRRE5
Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR20C3301GRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C3301GRRE5TR-ND
Through Hole Resistors 541-RLR20C3301GRRE5TR-ND
3.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3301GRRE5 541-RLR20C3301GRRE5TR-ND
Product Name Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details