Vishay Intertechnology, Inc. RES 38.3 OHM 1% 1/2W AXIAL RLR20C38R3FRB14

Description
RES 38.3ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1% 1/2W AXIAL - RLR20C38R3FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1% 1/2W AXIAL
RLR20C38R3FRB14
RES 38.3 OHM 1% 1/2W AXIAL RLR20C38R3FRB14
RES 38.3ohm 1% 1/2W AXIAL

RES 38.3ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C38R3FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C38R3FRB14-ND
Through Hole Resistors RLR20C38R3FRB14-ND
38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C38R3FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C38R3FRB14
Through Hole Resistors RLR20C38R3FRB14
RES 38.3 OHM 1% 1/2W AXIAL

RES 38.3 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C38R3FRB14 RLR20C38R3FRB14-ND RLR20C38R3FRB14
Product Name RES 38.3 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details