Vishay Intertechnology, Inc. RES 330 OHM 2% 1/2W AXIAL RLR20C3300GMB14

Description
RES 330ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 330ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 2% 1/2W AXIAL - RLR20C3300GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2% 1/2W AXIAL
RLR20C3300GMB14
RES 330 OHM 2% 1/2W AXIAL RLR20C3300GMB14
RES 330ohm 2% 1/2W AXIAL

RES 330ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3300GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3300GMB14-ND
Through Hole Resistors RLR20C3300GMB14-ND
330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3300GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3300GMB14
Through Hole Resistors RLR20C3300GMB14
RES 330 OHM 2% 1/2W AXIAL

RES 330 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3300GMB14 RLR20C3300GMB14-ND RLR20C3300GMB14
Product Name RES 330 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details