Vishay Intertechnology, Inc. RES 32.4 OHM 1% 1/2W AXIAL RLR20C32R4FRRE6

Description
RES 32.4ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1% 1/2W AXIAL - RLR20C32R4FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1% 1/2W AXIAL
RLR20C32R4FRRE6
RES 32.4 OHM 1% 1/2W AXIAL RLR20C32R4FRRE6
RES 32.4ohm 1% 1/2W AXIAL

RES 32.4ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C32R4FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C32R4FRRE6-ND
Through Hole Resistors RLR20C32R4FRRE6-ND
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C32R4FRRE6 RLR20C32R4FRRE6-ND
Product Name RES 32.4 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details