Vishay Intertechnology, Inc. Through Hole Resistors RLR20C34R0FRB14

Description
34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C34R0FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C34R0FRB14-ND
Through Hole Resistors RLR20C34R0FRB14-ND
34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 34 OHM 1% 1/2W AXIAL - RLR20C34R0FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1% 1/2W AXIAL
RLR20C34R0FRB14
RES 34 OHM 1% 1/2W AXIAL RLR20C34R0FRB14
RES 34ohm 1% 1/2W AXIAL

RES 34ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C34R0FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C34R0FRB14
Through Hole Resistors RLR20C34R0FRB14
RES 34 OHM 1% 1/2W AXIAL

RES 34 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C34R0FRB14-ND RLR20C34R0FRB14 RLR20C34R0FRB14
Product Name Through Hole Resistors RES 34 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 34 ohms 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details