Vishay Intertechnology, Inc. RES 34.8 OHM 1% 1/2W AXIAL RLR20C34R8FPRSL

Description
RES 34.8ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1% 1/2W AXIAL - RLR20C34R8FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1% 1/2W AXIAL
RLR20C34R8FPRSL
RES 34.8 OHM 1% 1/2W AXIAL RLR20C34R8FPRSL
RES 34.8ohm 1% 1/2W AXIAL

RES 34.8ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C34R8FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C34R8FPRSL-ND
Through Hole Resistors RLR20C34R8FPRSL-ND
34.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C34R8FPRSL RLR20C34R8FPRSL-ND
Product Name RES 34.8 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details