Vishay Intertechnology, Inc. Through Hole Resistors RLR20C3603GRB14

Description
360 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
360 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C3603GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3603GRB14-ND
Through Hole Resistors RLR20C3603GRB14-ND
360 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

360 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 360K OHM 2% 1/2W AXIAL - RLR20C3603GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 2% 1/2W AXIAL
RLR20C3603GRB14
RES 360K OHM 2% 1/2W AXIAL RLR20C3603GRB14
RES 360Kohm 2% 1/2W AXIAL

RES 360Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3603GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3603GRB14
Through Hole Resistors RLR20C3603GRB14
RES 360K OHM 2% 1/2W AXIAL

RES 360K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3603GRB14-ND RLR20C3603GRB14 RLR20C3603GRB14
Product Name Through Hole Resistors RES 360K OHM 2% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details