Vishay Intertechnology, Inc. RES 3.57K OHM 1% 1/2W AXIAL RLR20C3571FRRSL

Description
RES 3.57Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1% 1/2W AXIAL - RLR20C3571FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1% 1/2W AXIAL
RLR20C3571FRRSL
RES 3.57K OHM 1% 1/2W AXIAL RLR20C3571FRRSL
RES 3.57Kohm 1% 1/2W AXIAL

RES 3.57Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3571FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3571FRRSL-ND
Through Hole Resistors RLR20C3571FRRSL-ND
3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3571FRRSL RLR20C3571FRRSL-ND
Product Name RES 3.57K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers