Vishay Intertechnology, Inc. Through Hole Resistors RLR20C37R4FRB14

Description
37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C37R4FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C37R4FRB14-ND
Through Hole Resistors RLR20C37R4FRB14-ND
37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 37.4 OHM 1% 1/2W AXIAL - RLR20C37R4FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1% 1/2W AXIAL
RLR20C37R4FRB14
RES 37.4 OHM 1% 1/2W AXIAL RLR20C37R4FRB14
RES 37.4ohm 1% 1/2W AXIAL

RES 37.4ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C37R4FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C37R4FRB14
Through Hole Resistors RLR20C37R4FRB14
RES 37.4 OHM 1% 1/2W AXIAL

RES 37.4 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C37R4FRB14-ND RLR20C37R4FRB14 RLR20C37R4FRB14
Product Name Through Hole Resistors RES 37.4 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers