Vishay Intertechnology, Inc. RES 365 OHM 1% 1/2W AXIAL RLR20C3650FRB14

Description
RES 365ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1% 1/2W AXIAL - RLR20C3650FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1% 1/2W AXIAL
RLR20C3650FRB14
RES 365 OHM 1% 1/2W AXIAL RLR20C3650FRB14
RES 365ohm 1% 1/2W AXIAL

RES 365ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3650FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3650FRB14-ND
Through Hole Resistors RLR20C3650FRB14-ND
365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3650FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3650FRB14
Through Hole Resistors RLR20C3650FRB14
RES 365 OHM 1% 1/2W AXIAL

RES 365 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3650FRB14 RLR20C3650FRB14-ND RLR20C3650FRB14
Product Name RES 365 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers