Vishay Intertechnology, Inc. MF,1/2W,36K,2%,100PPM,R/.01%,BULK RLR20C3602GRB14

Description
MF,1/2W,36K,2%,100PP M,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1/2W,36K,2%,100PP M,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,36K,2%,100PPM,R/.01%,BULK - RLR20C3602GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,36K,2%,100PPM,R/.01%,BULK
RLR20C3602GRB14
MF,1/2W,36K,2%,100PPM,R/.01%,BULK RLR20C3602GRB14
MF,1/2W,36K,2%,100PP M,R/.01%,BULK

MF,1/2W,36K,2%,100PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - RLR20C3602GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3602GRB14-ND
Through Hole Resistors RLR20C3602GRB14-ND
36 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3602GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3602GRB14
Through Hole Resistors RLR20C3602GRB14
RES 36K OHM 2% 1/2W AXIAL

RES 36K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3602GRB14 RLR20C3602GRB14-ND RLR20C3602GRB14
Product Name MF,1/2W,36K,2%,100PPM,R/.01%,BULK Through Hole Resistors Through Hole Resistors
Tolerance 2 to 0.0100 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details