Vishay Intertechnology, Inc. RES 3.48K OHM 1% 1/2W AXIAL RLR20C3481FPRSL

Description
RES 3.48Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1% 1/2W AXIAL - RLR20C3481FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1% 1/2W AXIAL
RLR20C3481FPRSL
RES 3.48K OHM 1% 1/2W AXIAL RLR20C3481FPRSL
RES 3.48Kohm 1% 1/2W AXIAL

RES 3.48Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3481FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3481FPRSL-ND
Through Hole Resistors RLR20C3481FPRSL-ND
3.48 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.48 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3481FPRSL RLR20C3481FPRSL-ND
Product Name RES 3.48K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details