Vishay Intertechnology, Inc. RES 33.2K OHM 1% 1/2W AXIAL RLR20C3322FRRSL

Description
RES 33.2Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1% 1/2W AXIAL - RLR20C3322FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1% 1/2W AXIAL
RLR20C3322FRRSL
RES 33.2K OHM 1% 1/2W AXIAL RLR20C3322FRRSL
RES 33.2Kohm 1% 1/2W AXIAL

RES 33.2Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3322FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3322FRRSL-ND
Through Hole Resistors RLR20C3322FRRSL-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3322FRRSL RLR20C3322FRRSL-ND
Product Name RES 33.2K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details