Vishay Intertechnology, Inc. RES 340 OHM 1% 1/2W AXIAL RLR20C3400FRBSL

Description
RES 340ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1% 1/2W AXIAL - RLR20C3400FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1% 1/2W AXIAL
RLR20C3400FRBSL
RES 340 OHM 1% 1/2W AXIAL RLR20C3400FRBSL
RES 340ohm 1% 1/2W AXIAL

RES 340ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3400FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3400FRBSL-ND
Through Hole Resistors RLR20C3400FRBSL-ND
340 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3400FRBSL RLR20C3400FRBSL-ND
Product Name RES 340 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details