Vishay Intertechnology, Inc. RES 348 OHM 1% 1/2W AXIAL RLR20C3480FRRSL

Description
RES 348ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1% 1/2W AXIAL - RLR20C3480FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1% 1/2W AXIAL
RLR20C3480FRRSL
RES 348 OHM 1% 1/2W AXIAL RLR20C3480FRRSL
RES 348ohm 1% 1/2W AXIAL

RES 348ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3480FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3480FRRSL-ND
Through Hole Resistors RLR20C3480FRRSL-ND
348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3480FRRSL RLR20C3480FRRSL-ND
Product Name RES 348 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers