Vishay Intertechnology, Inc. RES 36.5 OHM 1% 1/2W AXIAL RLR20C36R5FPR36

Description
RES 36.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1% 1/2W AXIAL - RLR20C36R5FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1% 1/2W AXIAL
RLR20C36R5FPR36
RES 36.5 OHM 1% 1/2W AXIAL RLR20C36R5FPR36
RES 36.5ohm 1% 1/2W AXIAL

RES 36.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C36R5FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C36R5FPR36-ND
Through Hole Resistors RLR20C36R5FPR36-ND
36.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C36R5FPR36 RLR20C36R5FPR36-ND
Product Name RES 36.5 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details