Vishay Intertechnology, Inc. Through Hole Resistors RLR20C33R2FPRE8

Description
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR20C33R2FPRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C33R2FPRE8TR-ND
Through Hole Resistors 541-RLR20C33R2FPRE8TR-ND
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 33.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR20C33R2FPRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR20C33R2FPRE8
Res Metal Film 33.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C33R2FPRE8
Res Metal Film 33.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 33.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR20C33R2FPRE8TR-ND RLR20C33R2FPRE8
Product Name Through Hole Resistors Res Metal Film 33.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers