Vishay Intertechnology, Inc. RES 36 OHM 2% 1/2W AXIAL RLR20C36R0GMBSL

Description
RES 36ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 36ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36 OHM 2% 1/2W AXIAL - RLR20C36R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 2% 1/2W AXIAL
RLR20C36R0GMBSL
RES 36 OHM 2% 1/2W AXIAL RLR20C36R0GMBSL
RES 36ohm 2% 1/2W AXIAL

RES 36ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C36R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C36R0GMBSL-ND
Through Hole Resistors RLR20C36R0GMBSL-ND
36 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C36R0GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C36R0GMBSL
Through Hole Resistors RLR20C36R0GMBSL
RES 36 OHM 2% 1/2W AXIAL

RES 36 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C36R0GMBSL RLR20C36R0GMBSL-ND RLR20C36R0GMBSL
Product Name RES 36 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details