Vishay Intertechnology, Inc. Through Hole Resistors RLR20C3740FRB14

Description
374 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
374 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C3740FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3740FRB14-ND
Through Hole Resistors RLR20C3740FRB14-ND
374 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 374 OHM 1% 1/2W AXIAL - RLR20C3740FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1% 1/2W AXIAL
RLR20C3740FRB14
RES 374 OHM 1% 1/2W AXIAL RLR20C3740FRB14
RES 374ohm 1% 1/2W AXIAL

RES 374ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3740FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3740FRB14
Through Hole Resistors RLR20C3740FRB14
RES 374 OHM 1% 1/2W AXIAL

RES 374 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3740FRB14-ND RLR20C3740FRB14 RLR20C3740FRB14
Product Name Through Hole Resistors RES 374 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details