Vishay Intertechnology, Inc. RES 330 OHM 2% 1/2W AXIAL RLR20C3300GMBSL

Description
RES 330ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 330ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 2% 1/2W AXIAL - RLR20C3300GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2% 1/2W AXIAL
RLR20C3300GMBSL
RES 330 OHM 2% 1/2W AXIAL RLR20C3300GMBSL
RES 330ohm 2% 1/2W AXIAL

RES 330ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3300GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3300GMBSL-ND
Through Hole Resistors RLR20C3300GMBSL-ND
330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3300GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3300GMBSL
Through Hole Resistors RLR20C3300GMBSL
RES 330 OHM 2% 1/2W AXIAL

RES 330 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3300GMBSL RLR20C3300GMBSL-ND RLR20C3300GMBSL
Product Name RES 330 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details