Vishay Intertechnology, Inc. RES 330 OHM 2% 1/2W AXIAL RLR20C3300GRBSL

Description
RES 330ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 330ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 2% 1/2W AXIAL - RLR20C3300GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2% 1/2W AXIAL
RLR20C3300GRBSL
RES 330 OHM 2% 1/2W AXIAL RLR20C3300GRBSL
RES 330ohm 2% 1/2W AXIAL

RES 330ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3300GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3300GRBSL-ND
Through Hole Resistors RLR20C3300GRBSL-ND
330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3300GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3300GRBSL
Through Hole Resistors RLR20C3300GRBSL
RES 330 OHM 2% 1/2W AXIAL

RES 330 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3300GRBSL RLR20C3300GRBSL-ND RLR20C3300GRBSL
Product Name RES 330 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details