Vishay Intertechnology, Inc. RES 360 OHM 2% 1/2W AXIAL RLR20C3600GPBSL

Description
RES 360ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 360ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 2% 1/2W AXIAL - RLR20C3600GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 2% 1/2W AXIAL
RLR20C3600GPBSL
RES 360 OHM 2% 1/2W AXIAL RLR20C3600GPBSL
RES 360ohm 2% 1/2W AXIAL

RES 360ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3600GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3600GPBSL-ND
Through Hole Resistors RLR20C3600GPBSL-ND
360 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

360 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3600GPBSL RLR20C3600GPBSL-ND
Product Name RES 360 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details