Powell Electronics, Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23
Product Name Notes
.050 x .100 Variable Post Height Micro
0.50 mm Low Profile Blade & Beam Termina
0.50 mm Mini Edge Card Connector, Vertic
0.635 mm Razor Beam High-Speed Hermaphro
0.80 mm Mini Edge Card Connector Vertica
0.80 mm SFP+ Edge Card Connector
1.00 mm Flex Stack, Flexible Micro Board
1.00 mm Mini Edge Card Skt Vertical
1.00 mm Tiger Beam Cost-Effective Single
1.00mm Pitch DIL Vertical SMT Plug Assem
Archer Kontrol (1.27mm pitch) DIL Horizo
Archer Kontrol (1.27mm pitch) DIL Vertic
Board to Board & Mezzanine Connectors
Board-to-Board / Mezzanine Connector
M29504/05-4239
Mini Edge Card Connector
MM TERMINI M29L1001

<< Prev Next >>