Samtec Inc. Rectangular Connectors - LSS-140-03-L-DV-A-K-TR LSS-140-03-L-DV-A-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 878280-LSS-140-03-L- DV-A-K-TR Series: Razor Beam™ LSS Features: Position Connector Package: Reel - TR Family Name: LSS-140 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 878280-LSS-140-03-L- DV-A-K-TR Series: Razor Beam™ LSS Features: Position Connector Package: Reel - TR Family Name: LSS-140 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - LSS-140-03-L-DV-A-K-TR - 878280-LSS-140-03-L-DV-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - LSS-140-03-L-DV-A-K-TR
878280-LSS-140-03-L-DV-A-K-TR
Rectangular Connectors - LSS-140-03-L-DV-A-K-TR 878280-LSS-140-03-L-DV-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 878280-LSS-140-03-L- DV-A-K-TR Series: Razor Beam™ LSS Features: Position Connector Package: Reel - TR Family Name: LSS-140 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 878280-LSS-140-03-L-DV-A-K-TR
Series: Razor Beam™ LSS
Features: Position Connector
Package: Reel - TR
Family Name: LSS-140
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-LSS-140-03-L-DV-A-K-TR
SMD Electronic Connector 308-LSS-140-03-L-DV-A-K-TR
CONN SELF-MATE 80POS SMD GOLD Product overview: LSS-140-03-L-DV-A-K- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSS-140-03-L-DV- A-K-TR can be used for catalog matching and distributor lookup.

CONN SELF-MATE 80POS SMD GOLD Product overview: LSS-140-03-L-DV-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSS-140-03-L-DV-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
LSS-140-03-L-DV-A-K-TR
Board to Board & Mezzanine Connectors LSS-140-03-L-DV-A-K-TR
0.635 mm Razor Beam High-Speed Hermaphro

0.635 mm Razor Beam High-Speed Hermaphro

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSS-140-03-L-DV-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSS-140-03-L-DV-A-K-TR
CONN SELF-MATE 80POS SMD GOLD

CONN SELF-MATE 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 878280-LSS-140-03-L-DV-A-K-TR 308-LSS-140-03-L-DV-A-K-TR LSS-140-03-L-DV-A-K-TR LSS-140-03-L-DV-A-K-TR
Product Name Rectangular Connectors - LSS-140-03-L-DV-A-K-TR SMD Electronic Connector Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Bergstak ® - 10069525-041409LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers