Samtec Inc. Board to Board & Mezzanine Connectors MLE-145-01-G-DV

Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote
Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.0Mm, SMT, 2X45 Position (part number 11P5251) from Samtec is designed for board-to-board applications with a pitch spacing of 1.0 mm and features 90 contacts arranged in two rows. The connector is surface mount and constructed with a beryllium copper contact material, ensuring durability and reliability. It operates within a temperature range of -55°C to +125°C and has a current rating of 2.9 A per pin. The socket is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The insertion force averages 2.70 oz, and it is compatible with various mating connectors, including FTM, FTMH, and MW series. This product is ideal for applications requiring a compact and robust connection solution.

Datasheet Summary
Powered by GS/AI

The Socket, 1.0Mm, SMT, 2X45 Position (part number 11P5251) from Samtec is designed for board-to-board applications with a pitch spacing of 1.0 mm and features 90 contacts arranged in two rows. The connector is surface mount and constructed with a beryllium copper contact material, ensuring durability and reliability. It operates within a temperature range of -55°C to +125°C and has a current rating of 2.9 A per pin. The socket is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The insertion force averages 2.70 oz, and it is compatible with various mating connectors, including FTM, FTMH, and MW series. This product is ideal for applications requiring a compact and robust connection solution.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MLE-145-01-G-DV
Board to Board & Mezzanine Connectors MLE-145-01-G-DV
1.00 mm Tiger Beam Cost-Effective Single

1.00 mm Tiger Beam Cost-Effective Single

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MLE-145-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MLE-145-01-G-DV
CONN RECEPT 90POS 1MM DUAL SMD

CONN RECEPT 90POS 1MM DUAL SMD

Supplier's Site
Socket, 1.0Mm, Smt, 2X45 Position; Connector Systems Samtec - 11P5251 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smt, 2X45 Position; Connector Systems Samtec
11P5251
Socket, 1.0Mm, Smt, 2X45 Position; Connector Systems Samtec 11P5251
SOCKET, 1.0MM, SMT, 2X45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 1.0MM, SMT, 2X45 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MLE-145-01-G-DV MLE-145-01-G-DV 11P5251
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.0Mm, Smt, 2X45 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details