Samtec Inc. Board to Board & Mezzanine Connectors MTMS-105-58-L-D-485

Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-105-58-L-D-485
Board to Board & Mezzanine Connectors MTMS-105-58-L-D-485
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Header, 10 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 40AC4343 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
40AC4343
Header, 10 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 40AC4343
HEADER, 10 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 10 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMS-105-58-L-D-485 40AC4343
Product Name Board to Board & Mezzanine Connectors Header, 10 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details