Samtec Inc. Board to Board & Mezzanine Connectors MLE-128-01-G-DV

Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet
Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MLE-128-01-G-DV
Board to Board & Mezzanine Connectors MLE-128-01-G-DV
1.00 mm Tiger Beam Cost-Effective Single

1.00 mm Tiger Beam Cost-Effective Single

Buy Now
Socket, 1.0Mm, Smt, 2X28 Position; Connector Systems Samtec - 11P5239 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smt, 2X28 Position; Connector Systems Samtec
11P5239
Socket, 1.0Mm, Smt, 2X28 Position; Connector Systems Samtec 11P5239
SOCKET, 1.0MM, SMT, 2X28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 1.0MM, SMT, 2X28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MLE-128-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MLE-128-01-G-DV
CONN RECEPT 56POS 1MM DUAL SMD

CONN RECEPT 56POS 1MM DUAL SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MLE-128-01-G-DV 11P5239 MLE-128-01-G-DV
Product Name Board to Board & Mezzanine Connectors Socket, 1.0Mm, Smt, 2X28 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data