Powell Electronics, Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 23
Product Name Notes
.050 X .100 Flex Stack, High-Temp Micr
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
5.00 mm 75 Ohm Ganged Micro-Miniature R
BTB 10P P=0.35MM PLUG H=0.6MM GOLD FLASH
BTB 10P P=0.35MM RECEPTACLE H=0.6MM GOLD
BTB 12P P=0.35MM PLUG H=0.6MM GOLD FLASH
BTB 12P P=0.35MM PLUG H=0.8MM GOLD FLASH
BTB 12P P=0.35MM RECEPTACLE H=0.6MM GOLD
BTB 12P P=0.35MM RECEPTACLE H=0.8MM GOLD
BTB 20P P=0.35MM PLUG H=0.6MM GOLD FLASH
BTB 20P P=0.35MM RECEPTACLE H=0.6MM GOLD
BTB 24P P=0.35MM PLUG H=0.6MM GOLD FLASH
BTB 24P P=0.35MM PLUG H=0.8MM GOLD FLASH
BTB 24P P=0.35MM RECEPTACLE H=0.6MM GOLD
BTB 24P P=0.35MM RECEPTACLE H=0.8MM GOLD
BTB 30P P=0.35MM PLUG H=0.6MM GOLD FLASH
BTB 30P P=0.35MM PLUG H=0.8MM GOLD FLASH
BTB 30P P=0.35MM RECEPTACLE H=0.6MM GOLD
BTB 30P P=0.35MM RECEPTACLE H=0.8MM GOLD
BTB 40P P=0.35MM PLUG H=0.6MM GOLD FLASH
BTB 40P P=0.35MM PLUG H=0.8MM GOLD FLASH
BTB 40P P=0.35MM RECEPTACLE H=0.6MM GOLD
BTB 40P P=0.35MM RECEPTACLE H=0.8MM GOLD
BTB 50P P=0.35MM PLUG H=0.6MM GOLD FLASH
BTB 50P P=0.35MM RECEPTACLE H=0.6MM GOLD
BTB 50P P=0.4MM PLUG H=0.8MM WITH 4 HOLD

<< Prev Next >>