The Header, 8 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a single row configuration with a pitch spacing of 1.27 mm. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, available with either gold or tin plating over nickel. This product operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable. The tail diameter is 0.020 inches (0.51 mm), and the connector is suitable for applications requiring reliable electrical connections in compact spaces.
.050 x .100 Variable Post Height Micro
HEADER, 8 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTMS-108-51-G-S-055 | 68X8841 |
| Product Name | Board to Board & Mezzanine Connectors | Header, 8 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector | Board to Board Connector |