TE Connectivity Applicators 4151354-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM  [.12 INCH ] Insulation Diameter Range : 2. - 2.8 MM  [.083 - .11 INCH ] Wire Crimp Width : 2.4 MM  [.094 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM  [.12 INCH ] Insulation Diameter Range : 2. - 2.8 MM  [.083 - .11 INCH ] Wire Crimp Width : 2.4 MM  [.094 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 4151354-1 - TE Connectivity
Berwyn, PA, United States
Applicators
4151354-1
Applicators 4151354-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM  [.12 INCH ] Insulation Diameter Range : 2. - 2.8 MM  [.083 - .11 INCH ] Wire Crimp Width : 2.4 MM  [.094 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 3.05 MM  [.12 INCH ]
  • Insulation Diameter Range : 2. - 2.8 MM  [.083 - .11 INCH ]
  • Wire Crimp Width : 2.4 MM  [.094 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
Buy Now
Crimpers, Applicators, Presses - 2132-4151354-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-4151354-1-ND
Crimpers, Applicators, Presses 2132-4151354-1-ND
OCEAN-2.0-APPLICATOR -S-094F120F-

OCEAN-2.0-APPLICATOR-S-094F120F-

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 4151354-1 2132-4151354-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707664-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803179-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803454-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details