TE Connectivity Applicators 4170026-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.73 MM  [.068 INCH ] Insulation Diameter Range : 1.68 - 2.39 MM  [.066 - .094 INCH ] Wire Crimp Width : 1.88 MM  [.074 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.73 MM  [.068 INCH ] Insulation Diameter Range : 1.68 - 2.39 MM  [.066 - .094 INCH ] Wire Crimp Width : 1.88 MM  [.074 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 4170026-1 - TE Connectivity
Berwyn, PA, United States
Applicators
4170026-1
Applicators 4170026-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.73 MM  [.068 INCH ] Insulation Diameter Range : 1.68 - 2.39 MM  [.066 - .094 INCH ] Wire Crimp Width : 1.88 MM  [.074 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 1.73 MM  [.068 INCH ]
  • Insulation Diameter Range : 1.68 - 2.39 MM  [.066 - .094 INCH ]
  • Wire Crimp Width : 1.88 MM  [.074 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : CORE
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 40 mm (1.62") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 4170026-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633510-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 013750-000 - TE Connectivity
Specs
Application / Connector Type General Application
View Details