TE Connectivity Applicators 4151159-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.9 MM  [.075 INCH ] Insulation Diameter Range : 1.2 - 1.6 MM  [.047 - .063 INCH ] Wire Crimp Width : 1.65 MM  [.065 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.9 MM  [.075 INCH ] Insulation Diameter Range : 1.2 - 1.6 MM  [.047 - .063 INCH ] Wire Crimp Width : 1.65 MM  [.065 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 4151159-1 - TE Connectivity
Berwyn, PA, United States
Applicators
4151159-1
Applicators 4151159-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.9 MM  [.075 INCH ] Insulation Diameter Range : 1.2 - 1.6 MM  [.047 - .063 INCH ] Wire Crimp Width : 1.65 MM  [.065 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 1.9 MM  [.075 INCH ]
  • Insulation Diameter Range : 1.2 - 1.6 MM  [.047 - .063 INCH ]
  • Wire Crimp Width : 1.65 MM  [.065 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 4151159-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633989-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707988-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1333291-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803396-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details