TE Connectivity
Applicators
4170035-1
Description
Contact Features Contact Size : Size 16 Crimp Type : F-Crimp
Dimensions Insulation Crimp Width (MM) : 1.32 Insulation Diameter Range (MM) : 1.27 - 1.65 Wire Crimp Width (MM) : 1.88
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : O
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Size : Size 16 Crimp Type : F-Crimp
Dimensions Insulation Crimp Width (MM) : 1.32 Insulation Diameter Range (MM) : 1.27 - 1.65 Wire Crimp Width (MM) : 1.88
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : O
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Size : Size 16 Crimp Type : F-Crimp
Dimensions Insulation Crimp Width (MM) : 1.32 Insulation Diameter Range (MM) : 1.27 - 1.65 Wire Crimp Width (MM) : 1.88
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : O
Contact Features
- Contact Size : Size 16
- Crimp Type : F-Crimp
Dimensions
- Insulation Crimp Width (MM) : 1.32
- Insulation Diameter Range (MM) : 1.27 - 1.65
- Wire Crimp Width (MM) : 1.88
Other
- Alignment Aids : Alignment Gauge
- Application Interface : Male Adapter Post - Atlantic Style
- Applicator & Product Style : CORE
- Applicator Feed Type : Pneumatic
- Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
- Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features
- Insulation Crimp Form : O
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
4170035-1 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Pin Extractor; Connector Extractor
Application / Connector Type
General Application
View Details
2 suppliers
Tool Type
Pin Extractor; Connector Extractor
Application / Connector Type
General Application
View Details
3 suppliers