TE Connectivity Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM [.059 INCH ] Insulation Diameter Range : .93 - 1.5 MM [.037 - .059 INCH ] Wire Crimp Width : 1.16 MM [.046 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.83 MM [.072 INCH ] Insulation Diameter Range : 1.1 - 1.7 MM [.043 - .067 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.6 MM [.102 INCH ] Insulation Diameter Range : 2. - 2.6 MM [.079 - .102 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.6 MM [.102 INCH ] Insulation Diameter Range : 2. - 2.6 MM , 2.63 - 2.7 MM [.079 - .102 INCH , .104 - .106 INCH ] Wire Crimp Width : 2.29 MM | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 2.21 - 2.39 MM [.087 - .094 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM [.12 INCH ] Insulation Diameter Range : 1.27 - 2.92 MM [.05 - .115 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM [.12 INCH ] Insulation Diameter Range : 1.27 - 2.92 MM [.05 - .115 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.18 MM [.125 INCH ] Insulation Diameter Range : 2.5 - 2.95 MM [.098 - .116 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.3 MM [.13 INCH ] Insulation Diameter Range : 1.2 - 1.6 MM [.047 - .063 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.3 MM [.13 INCH ] Insulation Diameter Range : 2.3 - 3.3 MM [.091 - .13 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 1.9 - 3. MM [.075 - .118 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.94 MM [.155 INCH ] Insulation Diameter Range : 1.14 - 2.31 MM [.045 - .091 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.94 MM [.155 INCH ] Insulation Diameter Range : 1.14 - 2.31 MM [.045 - .091 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.94 MM [.155 INCH ] Insulation Diameter Range : 1.19 - 2.11 MM [.047 - .083 INCH ] Wire Crimp Width : 2 MM [.079 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.06 MM [.16 INCH ] Insulation Diameter Range : 1.19 - 2.11 MM [.047 - .083 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .84 - 1.19 MM [.033 - .047 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .84 - 1.19 MM [.033 - .047 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.65 MM [.035 - .065 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.91 MM [.035 - .075 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.91 MM [.035 - .075 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 2.01 MM [.035 - .079 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 2.01 MM [.035 - .079 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .99 - 1.6 MM [.039 - .063 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .99 - 1.6 MM [.039 - .063 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 - 1.27 MM [.04 - .05 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 - 1.4 MM [.04 - .055 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 - 2.03 MM [.04 - .08 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 - 2.03 MM [.04 - .08 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 - 2.54 MM [.04 - .1 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.07 - 1.7 MM [.042 - .067 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.07 - 1.7 MM [.042 - .067 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.09 - 1.75 MM [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.09 - 1.75 MM [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.14 - 1.6 MM [.045 - .063 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.14 - 1.6 MM [.045 - .063 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.6 MM [.047 - .063 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.6 MM [.047 - .063 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.75 MM [.047 - .069 INCH ] Wire Crimp Width : 1.22 MM [.048 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 2.01 MM [.047 - .079 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 2.11 MM [.047 - .083 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 2.11 MM [.047 - .083 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.27 - 2.79 MM [.05 - .11 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.27 - 2.79 MM [.05 - .11 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.3 - 1.85 MM [.051 - .073 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.3 - 1.85 MM [.051 - .073 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.3 - 2.11 MM [.051 - .083 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.71 MM [.055 - .067 INCH ] Wire Crimp Width : 1.7 MM [.067 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.71 MM [.055 - .067 INCH ] Wire Crimp Width : 1.7 MM [.067 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.91 MM [.055 - .075 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.91 MM [.055 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.91 MM [.055 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.01 MM [.055 - .079 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.01 MM [.055 - .079 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.11 MM [.055 - .083 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.11 MM [.055 - .083 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.11 MM [.055 - .083 INCH ] Wire Crimp Width : 1.8 MM [.071 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.11 MM [.055 - .083 INCH ] Wire Crimp Width : 1.8 MM [.071 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.11 MM [.055 - .083 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.11 MM [.055 - .083 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.31 MM [.055 - .091 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.39 MM [.055 - .094 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.39 MM [.055 - .094 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.69 MM [.055 - .106 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 2.39 MM [.059 - .094 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 3.3 MM [.059 - .13 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.52 - 2.54 MM [.06 - .1 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.6 - 1.91 MM [.063 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.7 - 3.3 MM [.067 - .13 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.7 - 3.3 MM [.067 - .13 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.7 - 3.3 MM [.067 - .13 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.8 - 2.01 MM [.071 - .079 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.8 - 2.01 MM [.071 - .079 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.8 - 2.79 MM [.071 - .11 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.39 MM [.075 - .094 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.39 MM [.075 - .094 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.54 MM [.075 - .1 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.54 MM [.075 - .1 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.01 - 2.59 MM [.079 - .102 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.01 - 2.69 MM [.079 - .106 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.03 - 2.54 MM [.08 - .1 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.03 - 3.12 MM [.08 - .123 INCH ] Wire Crimp Width : 2.44 MM [.096 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.03 - 3.12 MM [.08 - .123 INCH ] Wire Crimp Width : 2.44 MM [.096 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.11 - 3.1 MM [.083 - .122 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.21 - 3.71 MM [.087 - .146 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.39 - 2.59 MM [.094 - .102 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.59 MM [.102 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.59 MM [.102 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.96 MM [.156 INCH ] Wire Crimp Width : 2.97 MM [.117 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 5.99 MM [.236 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Dimensions Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : .89 - 1.5 MM [.035 - .059 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : .99 - 1.6 MM [.039 - .063 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.14 - 1.6 MM [.045 - .063 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.14 - 1.6 MM [.045 - .063 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.27 - 1.91 MM [.05 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.27 - 1.91 MM [.05 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.4 - 1.91 MM [.055 - .075 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.4 - 2.11 MM [.055 - .083 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.4 - 2.11 MM [.055 - .083 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.4 - 2.69 MM [.055 - .106 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.4 - 2.69 MM [.055 - .106 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.7 - 2.69 MM [.067 - .106 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.7 - 3.3 MM [.067 - .13 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.7 - 3.3 MM [.067 - .13 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.01 - 3.2 MM [.079 - .126 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.03 - 2.54 MM [.08 - .1 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 3.4 MM [.134 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service... | |
| Dimensions Insulation Diameter Range : 3.4 MM [.134 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service... | |
| Other Crimp Quality Monitor : No Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Splice : No Split Cycle : No Stripping : No Stroke Length (MM) : 30 Product Availability Region : Asia Pacific, South... |
| << Prev | Next >> |