TE Connectivity Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width (INCH) : .295 Wire Crimp Width : 1.17 MM [.046 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.57 MM [.18 INCH ] Insulation Diameter Range (MM) : 1.9 - 3.8 Wire Crimp Width : 3.56 MM [.14 INCH ] Other Alignment Aids : Alignment Gauge Application Interface :... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.59 MM [.22 INCH ] Insulation Diameter Range (MM) : 1.4 - 2.3 Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge Application Interface :... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.59 MM [.22 INCH ] Insulation Diameter Range (MM) : 4 - 4.5 Wire Crimp Width : 4.06 MM [.16 INCH ] Other Alignment Aids : Alignment Gauge Application Interface :... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 7.87 MM [.307 INCH ] Insulation Diameter Range (MM) : 5.5 - 6 Wire Crimp Width : 6.6 MM [.26 INCH ] Other Alignment Aids : Alignment Gauge Application Interface :... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 8.64 MM [.34 INCH ] Insulation Diameter Range (MM) : 4.6 - 7.7 Wire Crimp Width : 6.35 MM [.25 INCH ] Other Alignment Aids : Alignment Gauge Application Interface :... | |
| Contact Features Crimp Type : O-Crimp Dimensions Insulation Crimp Width : 4.45 MM [.175 INCH ] Insulation Diameter Range : 3.2 - 3.4 MM [.126 - .134 INCH ] Wire Crimp Width : 4.2 MM [.165 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : O-Crimp Dimensions Wire Crimp Width : 2.25 MM [.089 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Contact Features Crimp Type : O-Crimp Dimensions Wire Crimp Width : 2.9 MM [.114 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Contact Features Crimp Type : Special Crimp Dimensions Insulation Diameter Range (MM) : 5.8 - 6.2 Wire Crimp Width (MM) : 10.7 Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post -... | |
| Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : OCEAN Quality Monitoring : Without Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) :... | |
| Industry Standards IP Rating : IP67 Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Tool... | |
| Other Applicator & Product Style : OCEAN Quality Monitoring : With Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 30 Wire Stripping : No Product Availability Applicable Region : Worldwide | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - COAX Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-)... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Hydraulic, Battery Specification Type : MIL Spec, TE Product Specification (114-) TE Certification :... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Tool Grade : Premium Crimp Tooling Tool Type :... | |
| Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (108-) TE Certification : Upon Request for Fee Tool Grade :... | |
| Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Specification Type : TE Product Specification (108-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Die... | |
| Other TE Certification : No | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Housing Insertion & Extraction Tool Type : Contact Extraction | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Housing Insertion & Extraction Tool Type : Contact Insertion | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Printed Circuit Board Insertion & Extraction Tool Type : Contact Insertion & Extraction |
| << Prev | Next >> |