Contact Features Contact Size : Size 16 Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 3.2 MM [.126 INCH ] Insulation Diameter Range : 3.05 - 3.81 MM [.12 - .15 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ]
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : O
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Size : Size 16 Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 3.2 MM [.126 INCH ] Insulation Diameter Range : 3.05 - 3.81 MM [.12 - .15 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ]
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : O
Contact Features Contact Size : Size 16 Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 3.2 MM [.126 INCH ] Insulation Diameter Range : 3.05 - 3.81 MM [.12 - .15 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ]
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : O
Contact Features
Contact Size : Size 16
Crimp Type : F-Crimp
Dimensions
Insulation Crimp Width : 3.2 MM [.126 INCH ]
Insulation Diameter Range : 3.05 - 3.81 MM [.12 - .15 INCH ]
Wire Crimp Width : 2.29 MM [.09 INCH ]
Other
Alignment Aids : Alignment Gauge
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : CORE
Applicator Feed Type : Pneumatic
Service Options : Crimped Samples, Cross Section - Photograph, Capability Study