Contact Features Contact Size : 1.2mm Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 3.05 MM [.12 INCH ] Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Wire Stripping Length : 3.3 MM [.13 INCH ]
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : O
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Size : 1.2mm Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 3.05 MM [.12 INCH ] Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Wire Stripping Length : 3.3 MM [.13 INCH ]
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : O
Contact Features Contact Size : 1.2mm Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 3.05 MM [.12 INCH ] Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Wire Stripping Length : 3.3 MM [.13 INCH ]
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : O
Contact Features
Contact Size : 1.2mm
Crimp Type : F-Crimp
Dimensions
Insulation Crimp Width : 3.05 MM [.12 INCH ]
Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ]
Wire Crimp Width : 1.27 MM [.05 INCH ]
Wire Stripping Length : 3.3 MM [.13 INCH ]
Other
Alignment Aids : Alignment Gauge
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : CORE
Applicator Feed Type : Pneumatic
Service Options : Crimped Samples, Cross Section - Photograph, Capability Study