TE Connectivity
Applicators
4170006-1
Description
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width (MM) : 4.06 Insulation Diameter Range : 1.4 - 2.69 MM [.055 - .106 INCH ] Wire Crimp Width (MM) : 2.03
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : O
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width (MM) : 4.06 Insulation Diameter Range : 1.4 - 2.69 MM [.055 - .106 INCH ] Wire Crimp Width (MM) : 2.03
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : O
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width (MM) : 4.06 Insulation Diameter Range : 1.4 - 2.69 MM [.055 - .106 INCH ] Wire Crimp Width (MM) : 2.03
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : CORE Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : O
Contact Features
Dimensions
- Insulation Crimp Width (MM) : 4.06
- Insulation Diameter Range : 1.4 - 2.69 MM [.055 - .106 INCH ]
- Wire Crimp Width (MM) : 2.03
Other
- Alignment Aids : Alignment Gauge
- Application Interface : Male Adapter Post - Atlantic Style
- Applicator & Product Style : CORE
- Applicator Feed Type : Pneumatic
- Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
- Terminator Type : 40 mm (1.62") Stroke Terminator
Termination Features
- Insulation Crimp Form : O
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
4170006-1 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Pin Extractor; Connector Extractor
Application / Connector Type
General Application
View Details
2 suppliers
Tool Type
Pin Extractor; Connector Extractor
Application / Connector Type
General Application
View Details
3 suppliers