AST Bearings LLC Datasheets for Spherical Roller Bearings
Spherical roller bearings are self-aligning bearings ideal for heavy-duty radial and axial loads. They utilize dual roller rows between a concave outer raceway and convex inner raceway to accommodate shaft deflection.
Spherical Roller Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Basic Radial Load Factor "Y0" = 1.5 | |
| Basic Radial Load Factor "Y0" = 1.6 | |
| Basic Radial Load Factor "Y0" = 1.7 | |
| Basic Radial Load Factor "Y0" = 1.8 | |
| Basic Radial Load Factor "Y0" = 1.9 | |
| Basic Radial Load Factor "Y0" = 2.1 | |
| Basic Radial Load Factor "Y0" = 2.2 | |
| Basic Radial Load Factor "Y0" = 2.3 | |
| Basic Radial Load Factor "Y0" = 2.6 | |
| Basic Radial Load Factor "Y0" = 2.7 | |
| Basic Radial Load Factor "Y0" = 2.8 | |
| Basic Radial Load Factor "Y0" = 2 | |
| Basic Radial Load Factor "Y0" = 3.3 | |
| Basic Radial Load Factor "Y0" = 3.4 | |
| Basic Radial Load Factor "Y0" = 3.5 | |
| Basic Radial Load Factor "Y0" = 3.6 | |
| Basic Radial Load Factor "Y0" = 3.7 | |
| Basic Radial Load Factor "Y0" = 3.9 | |
| Basic Radial Load Factor "Y0" = 4.4 | |
| Basic Radial Load Factor "Y0" = 4 | |
| Basic Radial Load Factor "Y0" = | |
| CAD model not avaiable. Please contact AST. |
| << Prev |